Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
50
in stock
|
Buy Now | |
element14
from US$1.53
|
50
in stock
|
Buy Now | |
Farnell
from US$1.52
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6.2A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 300mJ |
Capacitance Ciss Typ | 1320pF |
Current Iar | 6.2A |
Current Id Max | 6.2A |
On State resistance @ Vgs = 10V | 1.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 24.8A |
Termination Type | Through Hole |
Voltage Vds | 800V |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power Mosfet, N Channel, 6.2 A, 800 V, 1.5 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STP8NK80ZFP | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
MOSFET N-Channel 800V 6.2A TO220FP | RS |
N-Channel 800 V 1.5 O SuperMESH Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 800V 6.2A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP8NK80ZFP?
Additional datasheets, footprints and schematics for STP8NK80ZFP are listed on our Part Details page. You can also find images and similar parts to STP8NK80ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP8NK80ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP8NK80ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP8NK80ZFP fall under?
The STP8NK80ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP8NK80ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP8NK80ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP8NK80ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP8NK80ZFP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STP8NK80ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP8NK80ZFP often in real-time on the comparison pages.
What if I can't find stock of STP8NK80ZFP?
You can fill out our help required form which you can use to request a quote for STP8NK80ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.