Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0065ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 80A |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 60 V 0.008 Ohm Flange Mount STripFET IIÔ Power MOSFET - TO-220 | Future Electronics |
ST MOSFET, N-Channel, 60V, 80A, TO-220AB | Distrelec |
MOSFET N-Channel 60V 80A STripFET TO220 | RS |
Mosfet Transistor, N Channel, 40 A, 60 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP80NF06 | Newark Electronics |
MOSFET, N CH, 60V, 80A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP80NF06?
Additional datasheets, footprints and schematics for STP80NF06 are listed on our Part Details page. You can also find images and similar parts to STP80NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80NF06 fall under?
The STP80NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP80NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80NF06 have stock available?
Authorised distributors including Future Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for STP80NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80NF06 often in real-time on the comparison pages.
What if I can't find stock of STP80NF06?
You can fill out our help required form which you can use to request a quote for STP80NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.