Status: | Unknown |
---|---|
Series: | MDmesh II Plus Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
35
in stock
|
Buy Now | |
element14
from US$0.55
|
1,751
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,751
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
83
in stock
|
Buy Now | |
Avnet Silica
-
|
1,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Schukat Electronic
from US$0.58
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.86ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Plus Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N-CH, 600V, 5A, TO-220-3 | element14 |
Mosfet, N-Ch, 600V, 5A, 150Deg C, 60W | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 600V 5A MDmesh II TO-220 | RS |
Trans MOSFET N-CH 600V 5A 3-Pin TO-220 Tube | Avnet Silica |
N-Channel 600 V 5 A 950 Ohm Through Hole MDmeshÔ M2 Power Mosfet - TO-220 | Future Electronics |
N-Ch+Z-Dio 600V 5A 60W 0,95R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STP7N60M2?
Additional datasheets, footprints and schematics for STP7N60M2 are listed on our Part Details page. You can also find images and similar parts to STP7N60M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP7N60M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP7N60M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP7N60M2 fall under?
The STP7N60M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP7N60M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP7N60M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STP7N60M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP7N60M2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for STP7N60M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP7N60M2 often in real-time on the comparison pages.
What if I can't find stock of STP7N60M2?
You can fill out our help required form which you can use to request a quote for STP7N60M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.