Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
3,319
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
67,000
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
1,716
in stock
|
Buy Now | |
element14
from US$1.18
|
1,320
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
863
in stock
|
Buy Now | |
Avnet Silica
-
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.0095ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 80A |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 117nC |
On State resistance @ Vgs = 10V | 11mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 320A |
Rate of Voltage Change dv / dt | 12V/µs |
Termination Type | Through Hole |
Voltage Vds | 75V |
Voltage Vds Typ | 75V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 2V |
N-channel 75 V 0.011 Ohm STripFETÔ II Power MOSFET - TO-220 | Future Electronics |
Trans MOSFET N-CH 75V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
MOSFET N-Channel 75V 80A TO220 | RS |
ST MOSFET, N-Channel, 75V, 80A, TO-220 | Distrelec |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 80 A, 75 V, 0.0095 Ohm, 10 V, 3 V Rohs Compliant: No |Stmicroelectronics STP75NF75 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP75NF75?
Additional datasheets, footprints and schematics for STP75NF75 are listed on our Part Details page. You can also find images and similar parts to STP75NF75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP75NF75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP75NF75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP75NF75 fall under?
The STP75NF75 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP75NF75 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP75NF75 you can contact the distributor directly for product support, shipping queries etc.
Is the STP75NF75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP75NF75 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Distrelec and element14 have stock available or on a lead time for STP75NF75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP75NF75 often in real-time on the comparison pages.
What if I can't find stock of STP75NF75?
You can fill out our help required form which you can use to request a quote for STP75NF75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.