Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 75A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 75A |
On State resistance @ Vgs = 10V | 34mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 300A |
SMD Marking | 75NF20 |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Trans MOSFET N-CH 200V 75A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 200V 75A TO220 | RS |
Single N-Channel 200 V 190 W 84 nC Silicon Through Hole Mosfet - TO-220-3 | Future Electronics |
MOSFET, N, TO-220 | element14 |
Lv Mosfet Planar & Old |Stmicroelectronics STP75NF20 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP75NF20?
Additional datasheets, footprints and schematics for STP75NF20 are listed on our Part Details page. You can also find images and similar parts to STP75NF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP75NF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP75NF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP75NF20 fall under?
The STP75NF20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP75NF20 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP75NF20 you can contact the distributor directly for product support, shipping queries etc.
Is the STP75NF20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP75NF20 have stock available?
Authorised distributors including Avnet Silica, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for STP75NF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP75NF20 often in real-time on the comparison pages.
What if I can't find stock of STP75NF20?
You can fill out our help required form which you can use to request a quote for STP75NF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.