Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0115ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 60A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 60V 60A TO220 | RS |
N-Ch 60V 60A 110W 0,014R TO220 | Schukat Electronic |
N-Channel 60 V 14 mOhm STripFET II Power MosFet - TO-220 | Future Electronics |
MOSFET, N CH, 60V, 60A, TO-220 | Farnell |
Trans MOSFET N-CH 60V 60A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP65NF06?
Additional datasheets, footprints and schematics for STP65NF06 are listed on our Part Details page. You can also find images and similar parts to STP65NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP65NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP65NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP65NF06 fall under?
The STP65NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP65NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP65NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP65NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP65NF06 have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, element14 and Farnell have stock available or on a lead time for STP65NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP65NF06 often in real-time on the comparison pages.
What if I can't find stock of STP65NF06?
You can fill out our help required form which you can use to request a quote for STP65NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.