Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 62A |
Drain Source Voltage Vds | 33V |
On Resistance Rds(on) | 0.0125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 62A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 248A |
Voltage Vds Typ | 33V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 33V 62A 3-Pin(3+Tab) TO-220 | Micros |
MOSFET N-Channel 33V 62A TO220 | RS |
Mosfet, N, To-220 | Newark Electronics |
N-Channel 33 V 15 mO MESH OVERLAYÔ Power MosFet - TO-220 | Future Electronics |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP62NS04Z?
Additional datasheets, footprints and schematics for STP62NS04Z are listed on our Part Details page. You can also find images and similar parts to STP62NS04Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP62NS04Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP62NS04Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP62NS04Z fall under?
The STP62NS04Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP62NS04Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP62NS04Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP62NS04Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP62NS04Z have stock available?
Authorised distributors including Micros, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for STP62NS04Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP62NS04Z often in real-time on the comparison pages.
What if I can't find stock of STP62NS04Z?
You can fill out our help required form which you can use to request a quote for STP62NS04Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.