Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 80A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 100V 80A TO220 | RS |
N-Ch 100V 80A 300W 0,023R TO220 | Schukat Electronic |
N-Channel 100 V 23 mOhm STripFET II Power MosFet - TO-220 | Future Electronics |
Trans MOSFET N-CH 100V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
MOSFET, N CH, 100V, 80A, TO-220 | Farnell |
Lv Mosfet Planar & Old |Stmicroelectronics STP60NF10 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP60NF10?
Additional datasheets, footprints and schematics for STP60NF10 are listed on our Part Details page. You can also find images and similar parts to STP60NF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP60NF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP60NF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP60NF10 fall under?
The STP60NF10 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP60NF10 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP60NF10 you can contact the distributor directly for product support, shipping queries etc.
Is the STP60NF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP60NF10 have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STP60NF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP60NF10 often in real-time on the comparison pages.
What if I can't find stock of STP60NF10?
You can fill out our help required form which you can use to request a quote for STP60NF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.