Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
173
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
173
in stock
|
Buy Now | |
element14
from US$0.86
|
173
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.4A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.22ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4.4A |
On State resistance @ Vgs = 10V | 1.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17.6A |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
STP5NK50 Series 500 V 4.4 A 1.5 Ohm Through Hole N-Ch Power MOSFET - TO-220FPAB | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 500V, 4.4A, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
Trans MOSFET N-CH 500V 4.4A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP5NK50ZFP?
Additional datasheets, footprints and schematics for STP5NK50ZFP are listed on our Part Details page. You can also find images and similar parts to STP5NK50ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP5NK50ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP5NK50ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP5NK50ZFP fall under?
The STP5NK50ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP5NK50ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP5NK50ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP5NK50ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP5NK50ZFP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP5NK50ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP5NK50ZFP often in real-time on the comparison pages.
What if I can't find stock of STP5NK50ZFP?
You can fill out our help required form which you can use to request a quote for STP5NK50ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.