Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.4A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.22ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 4.4A |
Device Marking | STP5NK50Z |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 20nC |
On State resistance @ Vgs = 10V | 1.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 17.6A |
Rate of Voltage Change dv / dt | 4.5V/µs |
Termination Type | Through Hole |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds N Channel | 10V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 3V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 4.4A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
N-Channel 500 V 1.5 O SuperMESH Power MosFet - TO-220 | Future Electronics |
MOSFET, N, TO-220 | element14 |
Hv Mosfet Planar |Stmicroelectronics STP5NK50Z | Newark Electronics |
Where can I find additional details, specifications and documents for a STP5NK50Z?
Additional datasheets, footprints and schematics for STP5NK50Z are listed on our Part Details page. You can also find images and similar parts to STP5NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP5NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP5NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP5NK50Z fall under?
The STP5NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP5NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP5NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP5NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP5NK50Z have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for STP5NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP5NK50Z often in real-time on the comparison pages.
What if I can't find stock of STP5NK50Z?
You can fill out our help required form which you can use to request a quote for STP5NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.