Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
248
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
29,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
14,086
in stock
|
Buy Now | |
Farnell
from US$1.96
|
8,753
in stock
|
Buy Now | |
element14
from US$1.98
|
8,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
836
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
656
in stock
|
Buy Now | |
Schukat Electronic
from US$1.00
|
280
in stock
|
Buy Now | |
Avnet Silica
-
|
21,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 3.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 3.5A |
On State resistance @ Vgs = 10V | 3.7ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 14A |
Voltage Vds | 1kV |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 1 kV 3.7 Ohm SuperMESH3 Power MosFet - TO-220 | Future Electronics |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1KV 3.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Ch+Z-Dio 1000V 3,5A 125W 3,7R TO220 | Schukat Electronic |
MOSFET N-Ch 1KV 3.5A SuperMESH TO220 | RS |
Where can I find additional details, specifications and documents for a STP5NK100Z?
Additional datasheets, footprints and schematics for STP5NK100Z are listed on our Part Details page. You can also find images and similar parts to STP5NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP5NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP5NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP5NK100Z fall under?
The STP5NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP5NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP5NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP5NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP5NK100Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for STP5NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP5NK100Z often in real-time on the comparison pages.
What if I can't find stock of STP5NK100Z?
You can fill out our help required form which you can use to request a quote for STP5NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.