Status: | Unknown |
---|---|
Series: | MDmesh V Series |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.04
|
No stock
|
Buy Now | |
element14
from US$8.73
|
2,098
in stock
|
Buy Now | |
Farnell
from US$8.20
|
2,098
in stock
|
Buy Now | |
Chip One Stop
from US$5.15
|
599
in stock
|
Buy Now | |
Future Electronics
from US$6.99
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
-
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
Schukat Electronic
from US$6.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.056ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 650V, 42A, TO-220AB | element14 |
N-Channel 650 V 42 A 250 W Through Hole MDmeshÔ V Power MOSFET - TO-220 | Future Electronics |
MOSFET N-Channel 650V 42A TO-220 | RS |
Mosfet, N-Ch, 650V, 42A, To-220Ab | Newark Electronics |
Trans MOSFET N-CH 650V 42A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Ch 650V 42A 250W 0,063R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STP57N65M5?
Additional datasheets, footprints and schematics for STP57N65M5 are listed on our Part Details page. You can also find images and similar parts to STP57N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP57N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP57N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP57N65M5 fall under?
The STP57N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP57N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP57N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STP57N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP57N65M5 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Future Electronics and RS have stock available or on a lead time for STP57N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP57N65M5 often in real-time on the comparison pages.
What if I can't find stock of STP57N65M5?
You can fill out our help required form which you can use to request a quote for STP57N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.