Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
5,750
in stock
|
Buy Now | |
element14
from US$0.87
|
2,365
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,365
in stock
|
Buy Now | |
Micros
from US$0.36
|
277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
98
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
21,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 120mJ |
Capacitance Ciss Typ | 510pF |
Current Iar | 4A |
Current Id Max | 4A |
On State resistance @ Vgs = 10V | 2ohm |
Pulse Current Idm | 16A |
Termination Type | Through Hole |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
N-Channel 600 V 4 A 2 Ohm Through Hole SuperMESHÔ Power Mosfet - TO-220FP | Future Electronics |
MOSFET, N, TO-220FP | element14 |
Transistor N-Channel MOSFET | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ST MOSFET, N-Channel, 600V, 4A, TO-220FP | Distrelec |
MOSFET N-Channel 600V 4A TO220FP | RS |
Trans MOSFET N-CH 600V 4A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Mosfet, N, To-220Fp | Newark Electronics |
Where can I find additional details, specifications and documents for a STP4NK60ZFP?
Additional datasheets, footprints and schematics for STP4NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP4NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP4NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP4NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP4NK60ZFP fall under?
The STP4NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP4NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP4NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP4NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP4NK60ZFP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for STP4NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP4NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP4NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP4NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.