Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
No stock
|
Buy Now | |
Future Electronics
from US$2.34
|
14,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
3,139
in stock
|
Buy Now | |
element14
from US$4.16
|
2,289
in stock
|
Buy Now | |
Farnell
from US$4.80
|
2,289
in stock
|
Buy Now | |
Micros
from US$5.72
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.85
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
7,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 350mJ |
Capacitance Ciss Typ | 13000pF |
Current Iar | 4A |
Current Id Max | 4A |
Pulse Current Idm | 12A |
Termination Type | Through Hole |
Voltage Vds Typ | 1.5kV |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
Voltage Vgs th Min | 3V |
N-Channel 15 kV 7 Ohm Flange Mount PowerMESHÔ Power MosFet -TO-220 | Future Electronics |
Mosfet Transistor, N Channel, 4 A, 1.5 Kv, 5 Ohm, 30 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP4N150 | Newark Electronics |
MOSFET, N, 1500V, TO-220 | element14 |
N-MOSFET 4A 1500V 160W 7&ohm | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1.5KV 4A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET N-Channel 1.5KV 4A TO220 | RS |
Where can I find additional details, specifications and documents for a STP4N150?
Additional datasheets, footprints and schematics for STP4N150 are listed on our Part Details page. You can also find images and similar parts to STP4N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP4N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP4N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP4N150 fall under?
The STP4N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP4N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP4N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STP4N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP4N150 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for STP4N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP4N150 often in real-time on the comparison pages.
What if I can't find stock of STP4N150?
You can fill out our help required form which you can use to request a quote for STP4N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.