Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 42A |
Drain Source Voltage Vds | 300V |
On Resistance Rds(on) | 0.063ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 300V, 42A, TO-220AB | element14 |
Trans MOSFET N-CH 300V 42A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Mosfet, N-Ch, 300V, 42A, To-220 | Newark Electronics |
STP46NF30 Series 300 V 42 A N-Channel STripFETÔ II Power Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STP46NF30?
Additional datasheets, footprints and schematics for STP46NF30 are listed on our Part Details page. You can also find images and similar parts to STP46NF30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP46NF30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP46NF30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP46NF30 fall under?
The STP46NF30 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP46NF30 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP46NF30 you can contact the distributor directly for product support, shipping queries etc.
Is the STP46NF30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP46NF30 have stock available?
Authorised distributors including element14, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STP46NF30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP46NF30 often in real-time on the comparison pages.
What if I can't find stock of STP46NF30?
You can fill out our help required form which you can use to request a quote for STP46NF30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.