Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
775
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
775
in stock
|
Buy Now | |
element14
from US$2.12
|
775
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.44
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 160W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 40A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 200V 40A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Mosfet, N Channel, 200V, 40A, To-220 | Newark Electronics |
MOSFET, N CH, 200V, 40A, TO-220 | element14 |
N-Channel 200 V 0.045 Ohm Flange Mount STripFET Power MosFet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STP40NF20?
Additional datasheets, footprints and schematics for STP40NF20 are listed on our Part Details page. You can also find images and similar parts to STP40NF20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP40NF20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP40NF20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP40NF20 fall under?
The STP40NF20 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP40NF20 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP40NF20 you can contact the distributor directly for product support, shipping queries etc.
Is the STP40NF20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP40NF20 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STP40NF20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP40NF20 often in real-time on the comparison pages.
What if I can't find stock of STP40NF20?
You can fill out our help required form which you can use to request a quote for STP40NF20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.