Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
5,692
in stock
|
Buy Now | |
element14
from US$0.47
|
5,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
398
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
118
in stock
|
Buy Now | |
Avnet Silica
-
|
1,550
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 40A |
On State Resistance @ Vgs = 4.5V | 35mohm |
On State resistance @ Vgs = 10V | 22mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 160A |
Voltage Vds | 30V |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 16V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
MOSFET, N, TO-220 | element14 |
Mosfet, N, To-220 | Newark Electronics |
ST MOSFET, N-Channel, 30V, 40A, TO-220AB | Distrelec |
Trans MOSFET N-CH 30V 40A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 30 V 0.022 Ohm Flange Mount STripFET Power MosFet TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP40NF03L?
Additional datasheets, footprints and schematics for STP40NF03L are listed on our Part Details page. You can also find images and similar parts to STP40NF03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP40NF03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP40NF03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP40NF03L fall under?
The STP40NF03L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP40NF03L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP40NF03L you can contact the distributor directly for product support, shipping queries etc.
Is the STP40NF03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP40NF03L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Avnet Silica have stock available or on a lead time for STP40NF03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP40NF03L often in real-time on the comparison pages.
What if I can't find stock of STP40NF03L?
You can fill out our help required form which you can use to request a quote for STP40NF03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.