Status: | Unknown |
---|---|
Series: | SuperMESH Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.3A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 2.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 500V, 2.3A, To-220-3 | Newark Electronics |
MOSFET, N-CH, 500V, 2.3A, TO-220-3 | element14 |
N-Channel 500 V 2.3 A 45 W Through Hole SuperMESHÔ Power MOSFET - TO-220 | Future Electronics |
MOS Power Transistors HV (>= 200V) | Avnet America |
Where can I find additional details, specifications and documents for a STP3NK50Z?
Additional datasheets, footprints and schematics for STP3NK50Z are listed on our Part Details page. You can also find images and similar parts to STP3NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP3NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP3NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP3NK50Z fall under?
The STP3NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP3NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP3NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP3NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP3NK50Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STP3NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP3NK50Z often in real-time on the comparison pages.
What if I can't find stock of STP3NK50Z?
You can fill out our help required form which you can use to request a quote for STP3NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.