Status: | Unknown |
---|---|
Series: | MDmesh II Plus Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
1,375
in stock
|
Buy Now | |
element14
from US$2.64
|
2,722
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
2,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 26A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.108ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Plus Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 600V, 26A, TO-220AB | element14 |
Single N-Channel 650 V 0.125 O 190 W Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 600V 26A 3-Pin TO-220 Tube | EBV Elektronik |
Mosfet, N-Ch, 600V, 26A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a STP33N60M2?
Additional datasheets, footprints and schematics for STP33N60M2 are listed on our Part Details page. You can also find images and similar parts to STP33N60M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP33N60M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP33N60M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP33N60M2 fall under?
The STP33N60M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP33N60M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP33N60M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STP33N60M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP33N60M2 have stock available?
Authorised distributors including element14, Future Electronics, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STP33N60M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP33N60M2 often in real-time on the comparison pages.
What if I can't find stock of STP33N60M2?
You can fill out our help required form which you can use to request a quote for STP33N60M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.