Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
32,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
750
in stock
|
Buy Now | |
element14
from US$0.90
|
750
in stock
|
Buy Now | |
Farnell
from US$0.68
|
750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.50
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.1A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 6.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 2.1A |
On State resistance @ Vgs = 10V | 6.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 8.4A |
Voltage Vds | 900V |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 900 V 5 Ohm 2.1 A Power Mosfet - TO-220 | Future Electronics |
MOSFET N-Channel 900V 2.1A TO220 | RS |
Mosfet Transistor, N Channel, 2.1 A, 900 V, 6.5 Ohm, 10 V, 3.75 V Rohs Compliant: Yes |Stmicroelectronics STP2NK90Z | Newark Electronics |
MOSFET, N, TO-220 | element14 |
N-Ch+Z-Dio 900V 2,1A 70W 6,5R TO220 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 900V 2.1A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP2NK90Z?
Additional datasheets, footprints and schematics for STP2NK90Z are listed on our Part Details page. You can also find images and similar parts to STP2NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP2NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP2NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP2NK90Z fall under?
The STP2NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP2NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP2NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP2NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP2NK90Z have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP2NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP2NK90Z often in real-time on the comparison pages.
What if I can't find stock of STP2NK90Z?
You can fill out our help required form which you can use to request a quote for STP2NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.