Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
1,253
in stock
|
Buy Now | |
element14
from US$3.58
|
1,253
in stock
|
Buy Now | |
Farnell
from US$3.47
|
1,253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
340
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
189
in stock
|
Buy Now | |
Schukat Electronic
from US$1.96
|
130
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.19
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 25V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N-Ch, 600V, 10A, 150Deg C, 140W | Newark Electronics |
MOSFET, N CH, 600V, 20A, TO220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ST MOSFET, N-Channel, 600V, 20A, TO-220AB | Distrelec |
N-Ch 600V 20A 140W 0,165R TO220 | Schukat Electronic |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
MOSFET N-Channel 600V 20A TO220 | RS |
Single N-Channel 600 V 0.165 Ohm 60 nC 140 W Flange Mount Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STP26NM60N?
Additional datasheets, footprints and schematics for STP26NM60N are listed on our Part Details page. You can also find images and similar parts to STP26NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP26NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP26NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP26NM60N fall under?
The STP26NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP26NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP26NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STP26NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP26NM60N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for STP26NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP26NM60N often in real-time on the comparison pages.
What if I can't find stock of STP26NM60N?
You can fill out our help required form which you can use to request a quote for STP26NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.