Prices starting from US$2.48
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 80A |
Pulse Current Idm | 80A |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, TO-220FP | Farnell Contract |
MOSFET N-Channel 600V 20A TO220FP | RS |
ST MOSFET, N-Channel, 600V, 20A, TO-220FP | Distrelec |
N-MOSFET 20A 600V 45W | Micros |
Mosfet, N Channel, 600V, 20A, To-220Fp-3 | Newark Electronics |
N-Channel 600 V 0.29 O MDMesh Power MosFet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP20NM60FP?
Additional datasheets, footprints and schematics for STP20NM60FP are listed on our Part Details page. You can also find images and similar parts to STP20NM60FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP20NM60FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP20NM60FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP20NM60FP fall under?
The STP20NM60FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP20NM60FP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP20NM60FP you can contact the distributor directly for product support, shipping queries etc.
Is the STP20NM60FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP20NM60FP have stock available?
Authorised distributors including Farnell Contract, element14, RS, Distrelec and Micros have stock available or on a lead time for STP20NM60FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP20NM60FP often in real-time on the comparison pages.
What if I can't find stock of STP20NM60FP?
You can fill out our help required form which you can use to request a quote for STP20NM60FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.