STP16DPPS05XTTR LED Driver ICs by STMicroelectronics

IC, LED DRIVER, TSSOP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

No. of Outputs 16Outputs
Output Current 40mA
Output Voltage 20V
Driver Case Style TSSOP
No. of Pins 24Pins
Input Voltage Min 3V
Input Voltage Max 5.5V
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

LED DRVR 3.3V/5V 24-Pin TSSOP EP T/R | Avnet America
Ic, Led Driver, Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP16DPPS05XTTR?

Additional datasheets, footprints and schematics for STP16DPPS05XTTR are listed on our Part Details page. You can also find images and similar parts to STP16DPPS05XTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP16DPPS05XTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16DPPS05XTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP16DPPS05XTTR fall under?

The STP16DPPS05XTTR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.

Can I view similar or alternative parts?

You can view similar parts to STP16DPPS05XTTR when available in the LED Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP16DPPS05XTTR you can contact the distributor directly for product support, shipping queries etc.

Is the STP16DPPS05XTTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STP16DPPS05XTTR have stock available?

Authorised distributors including Avnet America, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for STP16DPPS05XTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP16DPPS05XTTR often in real-time on the comparison pages.

What if I can't find stock of STP16DPPS05XTTR?

You can fill out our help required form which you can use to request a quote for STP16DPPS05XTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay