Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 40mA |
Output Voltage | 20V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
RoHS Compliant | Yes |
STP16DPPS05 Series 40mA 30 MHz 16-Bit Constant Current LED Sink Driver - SOIC-24 | Future Electronics |
LED DRVR 3.3V/5V 24-Pin SO T/R | Avnet America |
Ic, Led Driver, 16Bit, Soic, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a STP16DPPS05MTR?
Additional datasheets, footprints and schematics for STP16DPPS05MTR are listed on our Part Details page. You can also find images and similar parts to STP16DPPS05MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16DPPS05MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16DPPS05MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16DPPS05MTR fall under?
The STP16DPPS05MTR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to STP16DPPS05MTR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16DPPS05MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16DPPS05MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STP16DPPS05MTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for STP16DPPS05MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16DPPS05MTR often in real-time on the comparison pages.
What if I can't find stock of STP16DPPS05MTR?
You can fill out our help required form which you can use to request a quote for STP16DPPS05MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.