Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Low Voltage Constant Current LED Sink Driver 24-Pin TSSOP EP T/R | Avnet America |
STP16DP05 Series 100mA 30MHz 16-Bit Constant Current LED Sink Driver -TSSOP-24EP | Future Electronics |
Led Array Drivers Rohs Compliant: Yes |Stmicroelectronics STP16DP05XTTR | Newark Electronics |
LED DRIVER, 16BIT, 30MHZ, HTSSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a STP16DP05XTTR?
Additional datasheets, footprints and schematics for STP16DP05XTTR are listed on our Part Details page. You can also find images and similar parts to STP16DP05XTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16DP05XTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16DP05XTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16DP05XTTR fall under?
The STP16DP05XTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16DP05XTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16DP05XTTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16DP05XTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16DP05XTTR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for STP16DP05XTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16DP05XTTR often in real-time on the comparison pages.
What if I can't find stock of STP16DP05XTTR?
You can fill out our help required form which you can use to request a quote for STP16DP05XTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.