Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.99
|
2,250
in stock
|
Buy Now |
![]() |
element14
from US$1.09
|
12,667
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.96
|
10,082
in stock
|
Buy Now |
![]() |
Farnell
from US$1.03
|
10,082
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.75
|
2,500
in stock
|
Buy Now |
![]() |
TME
from US$1.05
|
1,822
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
215,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.80
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.78
|
-
|
Buy Now |
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 16 |
Character Type | LED Panel Display |
Data / Control Interface | Serial |
Device Type | LED |
Dimming Control Type | Analogue |
Frequency | 30Hz |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | LED Displays |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 100mA |
Output Voltage Max | 20V |
Supply Voltage Max | 5V |
Termination Type | Surface Mount Device |
Device Topology:Constant Current | element14 |
Led Driver, Constant Current, 16Bit, Tssop-24 | Newark Electronics |
IC LED SINK DRIVER, 16-BIT, LO V | Farnell |
STP16CP05 Series 100 mA 30 MHz 16-bit Constant Current LED Sink Driver-TSSOP-24 | Future Electronics |
STMicroelectronics, STP16CP05TTR | RS |
IC: driver | TME |
Linear LED Driver, 3 V to 5.5 V, 100 mA, 20 V, 24 Pins, TSSOP | Avnet Silica |
STP16CP05TTR Constant Current LED Driver, 3 - 5.5 V ac 100mA 24-Pin TSSOP | RS Americas |
Where can I find additional details, specifications and documents for a STP16CP05TTR?
Additional datasheets, footprints and schematics for STP16CP05TTR are listed on our Part Details page. You can also find images and similar parts to STP16CP05TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16CP05TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16CP05TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16CP05TTR fall under?
The STP16CP05TTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16CP05TTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16CP05TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16CP05TTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16CP05TTR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for STP16CP05TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16CP05TTR often in real-time on the comparison pages.
What if I can't find stock of STP16CP05TTR?
You can fill out our help required form which you can use to request a quote for STP16CP05TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.