Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
3,148
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
106,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
23,876
in stock
|
Buy Now | |
element14
from US$1.16
|
23,872
in stock
|
Buy Now | |
Farnell
from US$1.15
|
23,872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
987
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Data / Control Interface | Serial |
Device Type | LED |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | LED Displays |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
STP16CP05 Series 100mA 30MHz Low Voltage 16-bit Constant Current LED Sink Driver | Future Electronics |
Ic, Led Driver, Soic | Newark Electronics |
IC, SM DRIVER, LED SINK 16-BIT | element14 |
16-bit Constant Current LED Sink Driver | RS |
IC: driver | Transfer Multisort Elektronik |
LED DRVR 16Segment 3.3V/5V 24-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STP16CP05MTR?
Additional datasheets, footprints and schematics for STP16CP05MTR are listed on our Part Details page. You can also find images and similar parts to STP16CP05MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16CP05MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16CP05MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16CP05MTR fall under?
The STP16CP05MTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16CP05MTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16CP05MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16CP05MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16CP05MTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STP16CP05MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16CP05MTR often in real-time on the comparison pages.
What if I can't find stock of STP16CP05MTR?
You can fill out our help required form which you can use to request a quote for STP16CP05MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.