STP15N80K5 Semiconductors - Discretes by STMicroelectronics

MOSFET N-CH 800V 14A TO-220AB

Status: Unknown
Series: MDmesh K5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for RS
RS
from US$2.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.42
1,878
in stock
Buy Now
Logo for element14
element14
from US$2.27
1,878
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.24
1,878
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
677
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.99
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.91
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 14A
Drain Source Voltage Vds 800V
On Resistance Rds(on) 0.3ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 190W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range MDmesh K5 Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Mosfet, N Ch, 800V, 14A, To-220-3 | Newark Electronics
MOSFET, N CH, 800V, 14A, TO-220-3 | element14
Trans MOSFET N-CH 800V 14A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik
MOSFET N-Ch 800V 14A SuperMESH 5 TO-220 | RS
STP15K80K5 Series N-Channel 800 V 375 mOhm SuperMESH 5 Power Mosfet - TO-220-3 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP15N80K5?

Additional datasheets, footprints and schematics for STP15N80K5 are listed on our Part Details page. You can also find images and similar parts to STP15N80K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP15N80K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP15N80K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP15N80K5 fall under?

The STP15N80K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to STP15N80K5 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP15N80K5 you can contact the distributor directly for product support, shipping queries etc.

Is the STP15N80K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STP15N80K5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for STP15N80K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP15N80K5 often in real-time on the comparison pages.

What if I can't find stock of STP15N80K5?

You can fill out our help required form which you can use to request a quote for STP15N80K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay