Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
125
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 13.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.45ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 54A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STP14NK60ZFP | Newark Electronics |
Trans MOSFET N-CH 600V 13.5A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
STP14NK60 Series 600 V 13.5 A 0.5 Ohm N-Ch Power MOSFET - TO-220FPAB | Future Electronics |
MOSFET, N CH, 600V, 13.5A, TO-220FP | Farnell |
Where can I find additional details, specifications and documents for a STP14NK60ZFP?
Additional datasheets, footprints and schematics for STP14NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP14NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP14NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP14NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP14NK60ZFP fall under?
The STP14NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP14NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP14NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP14NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP14NK60ZFP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Silica and Future Electronics have stock available or on a lead time for STP14NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP14NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP14NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP14NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.