Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
778
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
6,402
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
6,402
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
113
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Farnell
from US$2.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 90W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 11A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 25V |
Voltage Vgs Rds on Measurement | 10V |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STP13NM60N | Newark Electronics |
Trans MOSFET N-CH 650V 11A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
N-Channel 600 V 11 A 0.36 Ohm Flange Mount MDmeshÔ II Power MOSFET-TO-220-3 | Future Electronics |
MOSFET N-Channel 650V 11A TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 600V, 11A, TO220 | Farnell |
Where can I find additional details, specifications and documents for a STP13NM60N?
Additional datasheets, footprints and schematics for STP13NM60N are listed on our Part Details page. You can also find images and similar parts to STP13NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP13NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP13NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP13NM60N fall under?
The STP13NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP13NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP13NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STP13NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP13NM60N have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for STP13NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP13NM60N often in real-time on the comparison pages.
What if I can't find stock of STP13NM60N?
You can fill out our help required form which you can use to request a quote for STP13NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.