Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 0.68ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor, N Channel, 10 A, 950 V, 0.68 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP13N95K3 | Newark Electronics |
MOSFET, N CH, 950V, 10A, TO 220 | element14 |
Trans MOSFET N-CH 950V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 950 V 0.85 Ohm Flange Mount SuperMESH3Ô Power MOSFET - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STP13N95K3?
Additional datasheets, footprints and schematics for STP13N95K3 are listed on our Part Details page. You can also find images and similar parts to STP13N95K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP13N95K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP13N95K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP13N95K3 fall under?
The STP13N95K3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP13N95K3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP13N95K3 you can contact the distributor directly for product support, shipping queries etc.
Is the STP13N95K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP13N95K3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STP13N95K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP13N95K3 often in real-time on the comparison pages.
What if I can't find stock of STP13N95K3?
You can fill out our help required form which you can use to request a quote for STP13N95K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.