STP12NM50 Semiconductors - Discretes by STMicroelectronics

MOSFET N TO-220

Status: Unknown
Series: STP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for RS
RS
from US$2.10
1,770
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.19
2,842
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.16
2,842
in stock
Buy Now
Logo for element14
element14
from US$2.25
2,842
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.97
600
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.24
394
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.41
115
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 12A
Drain Source Voltage Vds 550V
On Resistance Rds(on) 0.35ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 160W
Transistor Case Style TO-220
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range STP Series
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Avalanche Single Pulse Energy Eas 400mJ
Capacitance Ciss Typ 1000pF
Current Iar 6A
Current Id Max 12A
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Pulse Current Idm 48A
Termination Type Through Hole
Voltage Vds 550V
Voltage Vds Typ 500V
Voltage Vgs Max 30V
Voltage Vgs Rds on Measurement 10V
Voltage Vgs th Max 5V
Voltage Vgs th Min 3V

Alternative Descriptions

Mosfet Transistor, N Channel, 12 A, 550 V, 350 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP12NM50 | Newark Electronics
MOSFET, N, TO-220 | Farnell
MOSFET N-Channel 500V 12A TO220 | RS
N-Channel 550 V 0.35 O 28 nC Flange Mount MDmeshÔ Power MosFet - TO-220 | Future Electronics
ST MOSFET, N-Channel, 550V, 12A, TO-220 | Distrelec
Transistor: N-MOSFET | Transfer Multisort Elektronik
Trans MOSFET N-CH 500V 12A 3-Pin(3+Tab) TO-220 Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP12NM50?

Additional datasheets, footprints and schematics for STP12NM50 are listed on our Part Details page. You can also find images and similar parts to STP12NM50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP12NM50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP12NM50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP12NM50 fall under?

The STP12NM50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to STP12NM50 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP12NM50 you can contact the distributor directly for product support, shipping queries etc.

Is the STP12NM50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STP12NM50 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for STP12NM50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP12NM50 often in real-time on the comparison pages.

What if I can't find stock of STP12NM50?

You can fill out our help required form which you can use to request a quote for STP12NM50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay