Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
155
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$1.59
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 700V |
On Resistance Rds(on) | 0.75ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 8.6A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Switching |
Voltage Vds Typ | 700V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 700V 8.6A TO220FP | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 700V 8.6A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
N-Channel 700 V 850 mO 64 nC Zener-Protected SuperMESHÔ Mosfet - TO-220FP | Future Electronics |
MOSFET, N CH, 700V, 8.6A, TO-220FP | Farnell |
Hv Mosfet Planar |Stmicroelectronics STP10NK70ZFP | Newark Electronics |
Where can I find additional details, specifications and documents for a STP10NK70ZFP?
Additional datasheets, footprints and schematics for STP10NK70ZFP are listed on our Part Details page. You can also find images and similar parts to STP10NK70ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP10NK70ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP10NK70ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP10NK70ZFP fall under?
The STP10NK70ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP10NK70ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP10NK70ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP10NK70ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP10NK70ZFP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for STP10NK70ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP10NK70ZFP often in real-time on the comparison pages.
What if I can't find stock of STP10NK70ZFP?
You can fill out our help required form which you can use to request a quote for STP10NK70ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.