STP100NF04 Semiconductors - Discretes by STMicroelectronics

MOSFET N TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$2.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
1,426
in stock
Buy Now
Logo for element14
element14
from US$1.85
1,426
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.72
1,426
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.23
50
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
850
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 120A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.0046ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 300W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Current Id Max 120A
Current Temperature 25°C
Full Power Rating Temperature 25°C
Lead Spacing 2.54mm
No. of Transistors 1
On State resistance @ Vgs = 10V 4.6mohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Pin Format 1 g
Pulse Current Idm 480A
Voltage Vds Typ 40V
Voltage Vgs Max 4V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

Mosfet Transistor, N Channel, 120 A, 40 V, 4.6 Mohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STP100NF04 | Newark Electronics
MOSFET, N, TO-220 | element14
Transistor: N-MOSFET | Transfer Multisort Elektronik
Trans MOSFET N-CH 40V 120A 3-Pin TO-220 Tube | Avnet Silica
MOSFET N-Channel 40V 120A TO220 | RS
N-Channel 40 V 4.6 mO Flange Mount STripFETÔ II Power MosFet - TO-220 | Future Electronics
Trans MOSFET N-CH 40V 120A 3-Pin(3+Tab) TO-220 Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STP100NF04?

Additional datasheets, footprints and schematics for STP100NF04 are listed on our Part Details page. You can also find images and similar parts to STP100NF04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STP100NF04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP100NF04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STP100NF04 fall under?

The STP100NF04 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to STP100NF04 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STP100NF04 you can contact the distributor directly for product support, shipping queries etc.

Is the STP100NF04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STP100NF04 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STP100NF04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STP100NF04 often in real-time on the comparison pages.

What if I can't find stock of STP100NF04?

You can fill out our help required form which you can use to request a quote for STP100NF04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay