Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,630
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 8Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
LED DRVR 3.3V/5V 16-Pin TSSOP T/R | Avnet Silica |
STMicroelectronics, STP08CP05TTR | RS |
STP08CP05 Series 100mA 30 MHz Low Voltage Low Current Power 8-bit Shift Register | Future Electronics |
LED DRIVER, 8BIT, 30MHZ, TSSOP-16 | Farnell |
Dc-Dc Converters |Stmicroelectronics STP08CP05TTR | Newark Electronics |
Where can I find additional details, specifications and documents for a STP08CP05TTR?
Additional datasheets, footprints and schematics for STP08CP05TTR are listed on our Part Details page. You can also find images and similar parts to STP08CP05TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP08CP05TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP08CP05TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP08CP05TTR fall under?
The STP08CP05TTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP08CP05TTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP08CP05TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP08CP05TTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP08CP05TTR have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, EBV Elektronik, RS and Future Electronics have stock available or on a lead time for STP08CP05TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP08CP05TTR often in real-time on the comparison pages.
What if I can't find stock of STP08CP05TTR?
You can fill out our help required form which you can use to request a quote for STP08CP05TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.