Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 4Outputs |
Output Current | 400mA |
Output Voltage | 19V |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 3.3V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Led Driver, 4 O/P, Cc, Htssop-16 | Newark Electronics |
LED DRIVER, 4 O/P, CC, HTSSOP-16 | element14 |
LED DRVR 4Segment 5V 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STP04CM05XTTR?
Additional datasheets, footprints and schematics for STP04CM05XTTR are listed on our Part Details page. You can also find images and similar parts to STP04CM05XTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP04CM05XTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP04CM05XTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP04CM05XTTR fall under?
The STP04CM05XTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP04CM05XTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP04CM05XTTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP04CM05XTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP04CM05XTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for STP04CM05XTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP04CM05XTTR often in real-time on the comparison pages.
What if I can't find stock of STP04CM05XTTR?
You can fill out our help required form which you can use to request a quote for STP04CM05XTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.