Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.28
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$6.18
|
992
in stock
|
Buy Now | |
element14
from US$6.81
|
992
in stock
|
Buy Now | |
Farnell
from US$6.47
|
992
in stock
|
Buy Now | |
EBV Elektronik
-
|
23,400
in stock
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
STP03D200 Series NPN 1200 V 100 mA Darlington Transistor - TO-220 | Future Electronics |
Transistor, Bipol, Npn, 1.2Kv, To-220-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 1.2KV, TO-220-3 | element14 |
2kV NPN Darlington Transistor TO-220 | RS |
Trans Darlington NPN 1.2KV 0.1A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STP03D200?
Additional datasheets, footprints and schematics for STP03D200 are listed on our Part Details page. You can also find images and similar parts to STP03D200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP03D200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP03D200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP03D200 fall under?
The STP03D200 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP03D200 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP03D200 you can contact the distributor directly for product support, shipping queries etc.
Is the STP03D200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP03D200 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STP03D200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP03D200 often in real-time on the comparison pages.
What if I can't find stock of STP03D200?
You can fill out our help required form which you can use to request a quote for STP03D200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.