Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Development Tool Type | Hardware / Software - Modem |
Kit Features | Selectable Host Baud Rate 1200bps to 38.4Kbps USB or RS232 Cable Replacement 150metre |
Type | Radio Modem |
MODEM, RS232, 433MHZ 200M | Farnell |
Radio Modem, Rs232, Usb, 433Mhz, 100Kbps, 150M | Newark Electronics |
Where can I find additional details, specifications and documents for a STORM-433F?
Additional datasheets, footprints and schematics for STORM-433F are listed on our Part Details page. You can also find images and similar parts to STORM-433F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STORM-433F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STORM-433F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STORM-433F fall under?
The STORM-433F is listed under Computer & Office > Computing > Networking.
Can I view similar or alternative parts?
You can view similar parts to STORM-433F when available in the Networking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STORM-433F you can contact the distributor directly for product support, shipping queries etc.
Is the STORM-433F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STORM-433F have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STORM-433F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STORM-433F often in real-time on the comparison pages.
What if I can't find stock of STORM-433F?
You can fill out our help required form which you can use to request a quote for STORM-433F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.