Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 18VAC |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 44mm |
External Length / Height | 80mm |
External Width | 62mm |
For Use With | Resistive and Inductive Loads of Ovens Moulders Dryers |
Gate Trigger Current Max Igt | 1A |
Input Current Max | 75mA |
Operating Temperature Range | 0°C to +65°C |
Output Current Max | 1A |
Output Voltage Max | 440V |
Output Voltage Min | 5V |
Power Dissipation Ptot Max | 1.2W |
Supply Voltage AC Max | 18V |
Supply Voltage AC Min | 10V |
Supply Voltage Max | 18VAC |
Supply Voltage Min | 10VAC |
Trigger Module | Newark Electronics |
Where can I find additional details, specifications and documents for a STOM-2?
Additional datasheets, footprints and schematics for STOM-2 are listed on our Part Details page. You can also find images and similar parts to STOM-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STOM-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STOM-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STOM-2 fall under?
The STOM-2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to STOM-2 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STOM-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STOM-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STOM-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STOM-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STOM-2 often in real-time on the comparison pages.
What if I can't find stock of STOM-2?
You can fill out our help required form which you can use to request a quote for STOM-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.