Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 2 |
Digital IC Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
VFQFPN 16 4X4X1.0 PITCH 0.65 | Future Electronics |
Power Supply Support Circuit |Stmicroelectronics STODD03QTR | Newark Electronics |
POWER MANAGEMENT IC, 2CH, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a STODD03QTR?
Additional datasheets, footprints and schematics for STODD03QTR are listed on our Part Details page. You can also find images and similar parts to STODD03QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STODD03QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STODD03QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STODD03QTR fall under?
The STODD03QTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to STODD03QTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STODD03QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STODD03QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STODD03QTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for STODD03QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STODD03QTR often in real-time on the comparison pages.
What if I can't find stock of STODD03QTR?
You can fill out our help required form which you can use to request a quote for STODD03QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.