Status: | Unknown |
---|---|
Series: | STO Series |
RoHS: | Unknown |
Product Range | STO Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.6mm |
Stud/Tab Size | 6.35mm |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Tab on strip terminal 250 F small wire | RS |
JST Spade Connector, Non-Insulated, 0.5 ... 1mm², Socket, Roll of 5000 pieces | Distrelec |
Where can I find additional details, specifications and documents for a STO-1.0T-250N?
Additional datasheets, footprints and schematics for STO-1.0T-250N are listed on our Part Details page. You can also find images and similar parts to STO-1.0T-250N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO-1.0T-250N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO-1.0T-250N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO-1.0T-250N fall under?
The STO-1.0T-250N is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to STO-1.0T-250N when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO-1.0T-250N you can contact the distributor directly for product support, shipping queries etc.
Is the STO-1.0T-250N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO-1.0T-250N have stock available?
Authorised distributors including RS, Sorelec and Distrelec have stock available or on a lead time for STO-1.0T-250N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO-1.0T-250N often in real-time on the comparison pages.
What if I can't find stock of STO-1.0T-250N?
You can fill out our help required form which you can use to request a quote for STO-1.0T-250N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.