Status: | Unknown |
---|---|
Series: | STO Series |
RoHS: | Unknown |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0497
|
88,000
in stock
|
Buy Now |
Product Range | STO Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2mm |
External Depth | 0.5mm |
Stud/Tab Size | 4.8mm |
Wire Area Size Max | 0.5mm² |
Wire Area Size Min | 1mm² |
Tab on strip terminal 187 x 0.5 Female | RS |
Where can I find additional details, specifications and documents for a STO-1.0T-187N-5?
Additional datasheets, footprints and schematics for STO-1.0T-187N-5 are listed on our Part Details page. You can also find images and similar parts to STO-1.0T-187N-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO-1.0T-187N-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO-1.0T-187N-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO-1.0T-187N-5 fall under?
The STO-1.0T-187N-5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to STO-1.0T-187N-5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO-1.0T-187N-5 you can contact the distributor directly for product support, shipping queries etc.
Is the STO-1.0T-187N-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO-1.0T-187N-5 have stock available?
Authorised distributors including RS have stock available or on a lead time for STO-1.0T-187N-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO-1.0T-187N-5 often in real-time on the comparison pages.
What if I can't find stock of STO-1.0T-187N-5?
You can fill out our help required form which you can use to request a quote for STO-1.0T-187N-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.