Status: | Active |
---|---|
Series: | STN9360 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
element14
from US$0.59
|
512
in stock
|
Buy Now | |
Farnell
from US$0.55
|
512
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage capability |
Fast switching speed |
PNP 1.6 W 600 V 500 mA Surface Mount Fast-Switching Power Transistor - SOT-223 | Future Electronics |
Transistor PNP 600V 500mA Fast SOT-223 | RS |
TRANSISTOR, BIPOL, PNP, -600V, SOT-223-4 | element14 |
Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Transistor, Pnp, 600V, 0.5A, Sot-223 Rohs Compliant: Yes |Stmicroelectronics STN9360 | Newark Electronics |
Where can I find additional details, specifications and documents for a STN9360?
Additional datasheets, footprints and schematics for STN9360 are listed on our Part Details page. You can also find images and similar parts to STN9360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN9360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN9360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN9360 fall under?
The STN9360 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN9360 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN9360 you can contact the distributor directly for product support, shipping queries etc.
Is the STN9360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN9360 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Avnet Silica have stock available or on a lead time for STN9360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN9360 often in real-time on the comparison pages.
What if I can't find stock of STN9360?
You can fill out our help required form which you can use to request a quote for STN9360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.