Status: | Active |
---|---|
Series: | STN851 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
14,910
in stock
|
Buy Now | |
element14
from US$0.51
|
14,910
in stock
|
Buy Now | |
Farnell
from US$0.48
|
14,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
198
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low collector to emitter saturation voltage |
Fast-switching speed |
High current gain characteristic |
Product Specifications |
---|
DS2862 Low voltage fast-switching NPN power transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
STN851 Series 60 V 1.6 W NPN Low Voltage Fast-Switching Power Transistor SOT-223 | Future Electronics |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 130 Mhz, 1.6 W, 5 A, 300 Rohs Compliant: Yes |Stmicroelectronics STN851 | Newark Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
NPN power transistor,STN851 5A SOT-223 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 60V 5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STN851?
Additional datasheets, footprints and schematics for STN851 are listed on our Part Details page. You can also find images and similar parts to STN851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN851 fall under?
The STN851 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN851 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN851 you can contact the distributor directly for product support, shipping queries etc.
Is the STN851 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN851 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STN851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN851 often in real-time on the comparison pages.
What if I can't find stock of STN851?
You can fill out our help required form which you can use to request a quote for STN851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.