Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
2,095
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,095
in stock
|
Buy Now | |
element14
from US$0.40
|
2,095
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 60 V 0.1 Ohm Surface Mount STripFET II Power Mosfet - SOT-223 | Future Electronics |
Trans MOSFET N-CH 60V 4A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Mosfet, N-Ch, 60V, 4A, Sot-223 | Newark Electronics |
MOSFET, N-CH, 60V, 4A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a STN4NF06L?
Additional datasheets, footprints and schematics for STN4NF06L are listed on our Part Details page. You can also find images and similar parts to STN4NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN4NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN4NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN4NF06L fall under?
The STN4NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN4NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN4NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STN4NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN4NF06L have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STN4NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN4NF06L often in real-time on the comparison pages.
What if I can't find stock of STN4NF06L?
You can fill out our help required form which you can use to request a quote for STN4NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.