Status: | Unknown |
---|---|
Series: | DeepGATE STripFET VI Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
3,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,259
in stock
|
Buy Now | |
element14
from US$0.38
|
4,259
in stock
|
Buy Now | |
Farnell
from US$0.38
|
4,259
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
3,993
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
3,869
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 2.6W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | DeepGATE STripFET VI Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, P-Ch, -60V, -3A, Sot-223-4 | Newark Electronics |
MOSFET, P-CH, -60V, -3A, SOT-223-4 | element14 |
P-Channel 60 V 160 mO 6.4 nC Surface Mount STripFETÔ VI Mosfet - SOT-223 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Ch 60V 3A DeepGATE SOT-223 | RS |
Trans MOSFET P-CH 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STN3P6F6?
Additional datasheets, footprints and schematics for STN3P6F6 are listed on our Part Details page. You can also find images and similar parts to STN3P6F6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN3P6F6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN3P6F6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN3P6F6 fall under?
The STN3P6F6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN3P6F6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN3P6F6 you can contact the distributor directly for product support, shipping queries etc.
Is the STN3P6F6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN3P6F6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for STN3P6F6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN3P6F6 often in real-time on the comparison pages.
What if I can't find stock of STN3P6F6?
You can fill out our help required form which you can use to request a quote for STN3P6F6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.