Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.88 |
39,835
|
Buy Now | |
Future Electronics | US$0.11 |
100,000
|
Buy Now | |
Avnet America | US$0.43 |
28,000
|
Buy Now | |
element14 | US$0.45 |
18,502
|
Buy Now | |
Farnell | US$0.40 |
18,502
|
Buy Now | |
Transfer Multisort Elektronik | US$0.24 |
2,428
|
Buy Now | |
Avnet Silica | - |
4,000
|
Buy Now | |
Newark Electronics | US$0.46 |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 60 V 0.1 Ohm STripFET II Power MosFet SMT - SOT-223 | Future Electronics |
ST STN3NF06 | RS |
Trans MOSFET N-CH 16V 4A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N CH, 60V, 4A, SOT223 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 60V, 1.5A, 150Deg C, 3.3W | Newark Electronics |
Where can I find additional details, specifications and documents for a STN3NF06?
Additional datasheets, footprints and schematics for STN3NF06 are listed on our Part Details page. You can also find images and similar parts to STN3NF06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN3NF06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN3NF06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN3NF06 fall under?
The STN3NF06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN3NF06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN3NF06 you can contact the distributor directly for product support, shipping queries etc.
Is the STN3NF06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN3NF06 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for STN3NF06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN3NF06 often in real-time on the comparison pages.
What if I can't find stock of STN3NF06?
You can fill out our help required form which you can use to request a quote for STN3NF06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.