STN2580 Power Bipolar by STMicroelectronics

High voltage fast-switching NPN power transistor

Status: Active
Series: STN2580
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This device is a high voltage fast-switching NPN power transistor. It is manufactured using high voltage multi epitaxial planar technology for high switching speeds and medium voltage capability. It uses a cellular emitter structure with planar edge termination to enhance switching speeds while maintaining a wide RBSOA. The device is designed for use in lighting applications and low cost switch-mode power supplies.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
900
in stock
Buy Now
Logo for element14
element14
from US$0.20
900
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
16,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

High voltage capability
Fast switching speed

Alternative Descriptions

TRANSISTOR, NPN, 400V, 1A, SOT-223 | element14
Trans GP BJT NPN 800V 1A 4-Pin SOT-223 T/R | Avnet Silica
Transistor, Npn, 400V, 1A, Sot-223 | Newark Electronics
NPN 400 V 1 A SMT High Voltage Fast Switching Power Transistor - SOT-223 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STN2580?

Additional datasheets, footprints and schematics for STN2580 are listed on our Part Details page. You can also find images and similar parts to STN2580 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STN2580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN2580 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STN2580 fall under?

The STN2580 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.

Can I view similar or alternative parts?

You can view similar parts to STN2580 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STN2580 you can contact the distributor directly for product support, shipping queries etc.

Is the STN2580 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STN2580 have stock available?

Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STN2580.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STN2580 often in real-time on the comparison pages.

What if I can't find stock of STN2580?

You can fill out our help required form which you can use to request a quote for STN2580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay