Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
2,610
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
76,000
in stock
|
Buy Now | |
Farnell
from US$0.52
|
70,808
in stock
|
Buy Now | |
element14
from US$0.55
|
70,708
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
176,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
68,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 250mA |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 13ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 250mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 800 V 16 Ohm Surface Mount SuperMESHÔ MosFet - SOT-223 | Future Electronics |
MOSFET, N CH, 800V, 0.25A, SOT223 | Farnell |
Trans MOSFET N-CH 800V 0.25A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
ST MOSFET, N-Channel, 800V, 1A, SOT-223 | Distrelec |
MOSFET N-Channel 800V 0.25A SOT223 | RS |
Mosfet, N Channel, 800V, 0.25A, Sot223 | Newark Electronics |
Where can I find additional details, specifications and documents for a STN1NK80Z?
Additional datasheets, footprints and schematics for STN1NK80Z are listed on our Part Details page. You can also find images and similar parts to STN1NK80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN1NK80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN1NK80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN1NK80Z fall under?
The STN1NK80Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN1NK80Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN1NK80Z you can contact the distributor directly for product support, shipping queries etc.
Is the STN1NK80Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN1NK80Z have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Avnet America and Distrelec have stock available or on a lead time for STN1NK80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN1NK80Z often in real-time on the comparison pages.
What if I can't find stock of STN1NK80Z?
You can fill out our help required form which you can use to request a quote for STN1NK80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.