Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transition Frequency ft | - |
Power Dissipation Pd | 1.6W |
DC Collector Current | 200mA |
DC Current Gain hFE | 3hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Transistor NPN 200mA 1200V SOT-223 | RS |
Transistor, Bipol, Npn, 1.2Kv, Sot-223-4 | Newark Electronics |
NPN 1.6 W 1200 V 200 mA SMT Very High Voltage Power Transistor - SOT-223 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 1.2KV, SOT-223-4 | element14 |
Trans GP BJT NPN 1.2KV 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STN0214?
Additional datasheets, footprints and schematics for STN0214 are listed on our Part Details page. You can also find images and similar parts to STN0214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN0214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN0214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN0214 fall under?
The STN0214 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN0214 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN0214 you can contact the distributor directly for product support, shipping queries etc.
Is the STN0214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN0214 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for STN0214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN0214 often in real-time on the comparison pages.
What if I can't find stock of STN0214?
You can fill out our help required form which you can use to request a quote for STN0214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.